M39012/55-3110详情
Radiall M39012/55-3110重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Contact Finish Mating
GOLD
Manufacturer Part Number
M39012/55-3110
Mounting Styles
STRAIGHT
Manufacturer
Radiall
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RADIALL S A
Risk Rank
5.55
Manufacturer Series
SMA
JESD-609代码
e4
连接器类型
射频SMA连接器
附加功能
STANDARD: MIL-PRF-39012, APPLICABLE CABLE: RG-303
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
触点性别
MALE
主体/外壳样式
PLUG
终端类型
CLAMP
耦合类型
THREADED
触点表面处理 终端
GOLD
特性阻抗
75 Ω
达到SVHC
unknown
M39012/55-3110拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。