M39012/67B0008详情
Radiall M39012/67B0008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Contact Finish Mating
GOLD
Manufacturer Part Number
M39012/67B0008
Mounting Styles
STRAIGHT
Manufacturer
Radiall
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RADIALL S A
Risk Rank
5.84
JESD-609代码
e4
连接器类型
射频SMB连接器
附加功能
STANDARD: MIL-PRF-39012, APPLICABLE CABLE: RG-178
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
SNAP
触点表面处理 终端
GOLD
特性阻抗
75 Ω
M39012/67B0008拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。