M39012/73-0104详情
Radiall M39012/73-0104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Contact Finish Mating
SILVER
Manufacturer Part Number
M39012/73-0104
Mounting Styles
STRAIGHT
Contact Materials
未说明
Manufacturer
Radiall
Part Life Cycle Code
Obsolete
Ihs Manufacturer
RADIALL S A
Risk Rank
8.47
JESD-609代码
e4
连接器类型
射频SMC连接器
附加功能
STANDARD: MIL-PRF-39012, APPLICABLE CABLES: RG 316
过滤功能
NO
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
终端类型
CLAMP
耦合类型
THREADED
触点表面处理 终端
SILVER
达到SVHC
unknown
M39012/73-0104拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。