M39012/96-0006详情
Radiall M39012/96-0006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
面板安装
NO
Contact Finish Mating
SILVER
Manufacturer Part Number
M39012/96-0006
Mounting Styles
RIGHT ANGLE
Manufacturer
Applied Engineering Products (AEP)
Part Life Cycle Code
活跃
Ihs Manufacturer
应用工程产品
Manufacturer Series
SMB
JESD-609代码
e4
连接器类型
射频SMB连接器
附加功能
STANDARD: MIL-PRF-39012
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
RECEPTACLE
终端类型
SOLDER
耦合类型
SNAP
触点表面处理 终端
SILVER
特性阻抗
75 Ω
M39012/96-0006拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。