QFC5PNANM4SSA详情
Radiall QFC5PNANM4SSA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HA62525400111
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Dynapar
Factory Pack QuantityFactory Pack Quantity
1
Brand
Radiall
操作温度
0 to 70 Degrees C
终端
Side Mount Connector
子类别
Circular Connectors
输出电压
5~26 VDC
输出类型
单端
产品类别
军规圆形连接器
输入电压
5~26 VDC
产品类别
军规圆形连接器
轴承
有
知识产权评级
IP66
配套连接器
不包括
QFC5PNANM4SSA拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。