QFP5PN3E22SSC详情
Radiall QFP5PN3E22SSC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Shell Sizes
5
Maximum Operating Temperature
+ 175 C
Minimum Operating Temperature
- 65 C
Factory Pack QuantityFactory Pack Quantity
1
Contact Materials
Copper Alloy
Manufacturer
Radiall
Brand
Radiall
Tradename
QuickFusio
子类别
MIL-Spec / MIL-Type
终端样式
Crimp
触点性别
Socket (Female)
产品类别
矩形MIL规格连接器
安装角
Straight
产品类别
矩形MIL规格连接器
QFP5PN3E22SSC拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。