QFP5PN3E22SSN详情
Radiall QFP5PN3E22SSN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Shell Sizes
5
MIL Type
MIL-DTL-38999
Voltage, Rating
-
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Contact Materials
Copper Alloy
Manufacturer
Radiall
Brand
Radiall
Tradename
QuickFusio+
RoHS
Non-Compliant
定位的数量
22 Position
子类别
MIL-Spec / MIL-Type
额定电流
-
终端样式
Crimp
触点性别
Socket (Female)
产品类别
矩形MIL规格连接器
产品
Plugs
安装角
Straight
产品类别
矩形MIL规格连接器
QFP5PN3E22SSN拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。