QFP5PN3EM4SSA详情
Radiall QFP5PN3EM4SSA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Aluminum
Manufacturer Part Number
CD120-250-ABZC-28V/V-SM18-B2
Communication Interface
Incremental
Manufacturer
EIB传感器
Programmable
无
Factory Pack QuantityFactory Pack Quantity
1
Brand
Radiall
Tradename
QuickFusio
子类别
D-Sub Connectors
电源电压
5-28 VDC
决议案
250 Pulses per Inch
产品类别
D-Sub Connectors - Standard Density
测量范围
0-3 m
连接类型
M18 Connector
产品类别
D-Sub Standard Connectors
知识产权评级
IP66
QFP5PN3EM4SSA拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。