QFP5RN1N07PRBA详情
Radiall QFP5RN1N07PRBA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HA62525400340
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Dynapar
Factory Pack QuantityFactory Pack Quantity
1
Brand
Radiall
Tradename
QuickFusio
操作温度
0 to 70 Degrees C
终端
End Mount Connector
子类别
D-Sub Connectors
输出电压
5~26 VDC
输出类型
Differential
产品类别
D-Sub Connectors - Standard Density
输入电压
5~26 VDC
产品类别
D-Sub Standard Connectors
轴承
有
知识产权评级
IP66
配套连接器
不包括
QFP5RN1N07PRBA拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。