R112082000详情
Radiall R112082000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
Radiall
Brand
Radiall
Contact Materials
Copper
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Male
子类别
射频互连器件
方向
Straight
频率
10 GHz
阻抗
50 Ω
产品类别
RF Connectors / Coaxial Connectors
产品类别
RF Connectors / Coaxial Connectors
辐射硬化
无
R112082000拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。