R125071121W详情
Radiall R125071121W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Copper, Gold
底架
Cable
Contact Materials
Brass
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Male
方向
Straight
频率
12.4 GHz
阻抗
50 Ω
辐射硬化
无
R125071121W拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。