R128292000详情
Radiall R128292000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Panel
Contact Materials
Copper
RoHS
Compliant
包装
Bulk
终端
Solder
性别
Female
方向
Straight
频率
22 GHz
阻抗
50 Ω
辐射硬化
无
R128292000拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。