R139085100详情
Radiall R139085100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold, Silver
底架
Cable
Contact Materials
Brass, Copper
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Male
方向
Straight
频率
3 GHz
阻抗
75 Ω
辐射硬化
无
R139085100拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。