R141A605000W详情
Radiall R141A605000W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HA725081920241
Mounting Styles
Shafted
Shaft Type
单端
Manufacturer
Dynapar
Factory Pack QuantityFactory Pack Quantity
1
Brand
Radiall
RoHS
Details
操作温度
-10 to 70 Degrees C
终端
Side Mount Connector
子类别
射频互连器件
输出电压
5 VDC
输出类型
Differential
产品类别
RF Connectors / Coaxial Connectors
输入电压
5 VDC
产品类别
RF Connectors / Coaxial Connectors
轴承
有
知识产权评级
IP66
配套连接器
不包括
R141A605000W拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。