R142079772详情
Radiall R142079772重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
本体材质
Brass
Voltage, Rating
500 V
Contact Materials
Brass
RoHS
Compliant
终端
Crimp
连接器类型
BNC
性别
Male
方向
Straight
极性
Standard
阻抗
75 Ω
本体镀层
Nickel
最高频率
6 GHz
R142079772拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。