R142720161详情
Radiall R142720161重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
材料
Brass
Enclosure
Open
Manufacturer Part Number
C25FNF260T
Approvals
CSA, UR
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
有
Contact Materials
Brass
Voltage Rating (AC)
500 V
Insulation Materials
Polypropylene
终端
Box Lug, Quick Connect
连接器类型
Coaxial
绝缘电阻
5 GΩ
线圈电压
24 VAC
线圈型
Magnetic
达到SVHC
Unknown
R142720161拓展信息








哦! 它是空的。