R143680000详情
Radiall R143680000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Panel
Contact Materials
Copper
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Radiall
Brand
Radiall
包装
Bulk
终端
Solder
性别
Female
子类别
射频互连器件
方向
直角
频率
11 GHz
阻抗
50 Ω
产品类别
RF Connectors / Coaxial Connectors
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
TNC
辐射硬化
无
R143680000拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。