R180705006详情
Radiall R180705006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Brass
Manufacturer Part Number
PDG43K0350TFAN
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Side 2 Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
1
Side 2 RF Series
NEX10
Side 2 Gender
Jack (Female)
Side 1 Gender
Jack (Female)
Side 1 Polarity
Normal
Contact Materials
铍铜
Side 1 RF Series
NEX10
Brand
Radiall
RoHS
Details
子类别
射频适配器
方向
Straight
额定电流
350 A
阻抗
50 Ohms
配套周期
100 Cycles
产品类别
RF Adapters - In Series
产品类别
RF Adapters - In Series
无线电频率系列
NEX10
R180705006拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。