R191001000详情
Radiall R191001000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Copper
RoHS
Compliant
包装
Bulk
性别
Male
方向
Straight
频率
4 GHz
阻抗
50 Ω
辐射硬化
无
0个相似型号
R191001000拓展信息
R142A081130W
Radiall USA, Inc.
R161404C03W
Radiall USA, Inc.
R125609000
Radiall USA, Inc.
R451544500
Radiall USA, Inc.
R199005801
Radiall USA, Inc.
R161791530W
Radiall USA, Inc.
R282078200
Radiall USA, Inc.
R404101720
Radiall USA, Inc.
R280222000
Radiall USA, Inc.
R161625000W
Radiall USA, Inc.








哦! 它是空的。