R191366071详情
Radiall R191366071重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Factory Pack QuantityFactory Pack Quantity
100
Side 2 RF Series
MC卡
Side 2 Gender
Plug (Male)
Side 1 Gender
Jack (Female)
Side 1 RF Series
SMA
Manufacturer
Radiall
Brand
Radiall
RoHS
Details
Contact Materials
Copper
连接器类型
SMA MC Card
子类别
射频适配器
方向
Straight
频率
8 GHz
阻抗
50 Ω
产品类别
RF Adapters - Between Series
性别A型
Female
性别B型
Male
适配器样式
Straight
产品类别
RF Adapters - Between Series
辐射硬化
无
R191366071拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。