R191765000详情
Radiall R191765000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
10
Side 2 RF Series
QMA
Side 2 Gender
Plug (Male)
Side 1 Gender
Plug (Male)
Side 1 RF Series
N
Manufacturer
Radiall
Brand
Radiall
连接器类型
N QMA
子类别
射频适配器
产品类别
RF Adapters - Between Series
性别A型
Male
性别B型
Male
适配器样式
Straight
产品类别
RF Adapters - Between Series
R191765000拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。