R191907000详情
Radiall R191907000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Side 2 RF Series
HN
Side 2 Gender
Jack (Female)
Side 1 Gender
Plug (Male)
Side 1 RF Series
7/16
Manufacturer
Radiall
Brand
Radiall
连接器类型
7/16 HN
子类别
射频适配器
产品类别
RF Adapters - Between Series
性别A型
Male
性别B型
Female
适配器样式
Straight
产品类别
RF Adapters - Between Series
R191907000拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。