R191924000详情
Radiall R191924000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Copper, Silver
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Radiall
Brand
Radiall
Contact Materials
Copper
RoHS
Compliant
包装
Bulk
电阻
50 Ω
性别
Female
子类别
射频适配器
方向
Straight
频率
6 GHz
阻抗
50 Ω
产品类别
RF Adapters - In Series
产品类别
RF Adapters - In Series
辐射硬化
无
R191924000拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。