R282223000详情
Radiall R282223000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
For Use With
BNC RF Coaxial Connectors
Unit Weight
1 lb
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
R282.223.000
Manufacturer
Radiall
Brand
Radiall
Package
Bulk
厂商
Radiall USA, Inc.
Product Status
活跃
For Use With/Related Products
-
包装
Bulk
系列
-
类型
Crimp Tool
子类别
Tools
线规或量程 - AWG
-
工具类型
手动压接器
线规或量程 - mm2
-
产品类别
Crimpers
工具方法
Manual
棘轮,棘轮
-
导线接入位置
Side Entry
产品
Crimpers
工具类型特点
-
特征
-
产品类别
Crimpers / Crimping Tools
R282223000拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。