R294C2312001详情
Radiall R294C2312001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Connector A Series
SMA
Connector A Body Style
Straight
Cable Types
0.085 Semi-Rigid
Connector B Series
SMA
阻抗
50 Ohms
电缆长度
250 mm
R294C2312001拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。