注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥569.133067
10
¥536.917987
100
¥506.526403
500
¥477.855098
1000
¥450.806696
R294C2312021详情
Radiall R294C2312021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Connector A Series
SMA
Connector A Body Style
Straight
Cable Types
0.034 Semi-Rigid
Connector B Series
SMA
阻抗
50 Ohms
电缆长度
500 mm
R294C2312021拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall







哦! 它是空的。