R404506000详情
Radiall R404506000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging, Cap
介电材料
Polytetrafluoroethylene (PTFE)
本体材质
Brass
Package
Bulk
Base Product Number
R40450
厂商
Radiall USA, Inc.
Product Status
活跃
Contact Materials
Brass
Frequency-Max
2 GHz
系列
-
连接器类型
Plug, Male Pin
触点表面处理
Gold
阻抗
50 Ohms
连接器样式
TNC
本体饰面
Nickel
特征
-
R404506000拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。