TP4.2S-SMAM-NM-48详情
Radiall TP4.2S-SMAM-NM-48重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Plug (Male)
Connector A Polarity
Normal
Connector B Gender
Plug (Male)
Connector B Body Style
Straight
Connector B Polarity
Normal
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Radiall
Brand
Radiall
Connector A Series
SMA
Connector A Body Style
Straight
Connector B Series
N
系列
TestPro
子类别
电缆组件
极性
Normal
阻抗
50 Ohms
电缆长度
4 ft
夹克颜色
Blue
产品类别
射频电缆组件
产品类别
射频电缆组件
TP4.2S-SMAM-NM-48拓展信息
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall
Radiall








哦! 它是空的。