VS150216详情
Radiall VS150216重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PCB 安装
材料
-
Manufacturer Part Number
38.114
Approvals
CSA;UR
Manufacturer
Altech
Package
Bulk
厂商
Radiall USA, Inc.
Product Status
活跃
For Use With/Related Products
CVS Series Connector with External Threads
Factory Pack QuantityFactory Pack Quantity
1
Brand
Radiall
Tradename
VanSystem
RoHS
N
系列
CVS
组成
Polyamide
颜色
Green
子类别
Circular Connectors
外壳尺寸-插入
16
层数
1
配件类型
Cap (Cover)
极数
14
产品类别
军规圆形连接器
特征
Dust Tight, Metal Chain, Waterproof
产品类别
军规圆形连接器
VS150216拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。