VS150226详情
Radiall VS150226重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
-
房屋材料
Aluminum
Number of Outlets
(1) Continental European Receptacle
Manufacturer Part Number
P-Q7R62-M3RE20
Manufacturer
Grace Technologies
Package
Bulk
厂商
Radiall USA, Inc.
Product Status
活跃
For Use With/Related Products
CVS Series Connector with External Threads
Factory Pack QuantityFactory Pack Quantity
1
Brand
Radiall
Tradename
VanSystem
RoHS
Details
系列
CVS
颜色
Black
子类别
Circular Connectors
外壳尺寸-插入
14S
配件类型
Cap (Cover)
产品类别
军规圆形连接器
特征
Dust Tight, Metal Chain, Waterproof
产品类别
军规圆形连接器
知识产权评级
IP65
VS150226拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。