VS151240详情
Radiall VS151240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
PCB 安装
材料
-
Manufacturer Part Number
PVS19-5,00
Approvals
CE;UR
Manufacturer
Altech
Package
Bulk
厂商
Radiall USA, Inc.
Product Status
活跃
For Use With/Related Products
CVB Series Connector with Bayonet Lock
系列
CVB
组成
Polyamide
颜色
Black
外壳尺寸-插入
16
层数
1
配件类型
Cap (Cover)
极数
19
特征
Dust Tight, Metal Chain, Waterproof
VS151240拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。