Radiall USA, Inc. EPXBN22PB
- 收藏
- 对比
EPXBN22PB详情
Radiall USA, Inc. EPXBN22PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
5 Weeks
厂商
Radiall USA, Inc.
Package
Bag
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Radiall
Brand
Radiall
Tradename
EPX
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
EPXBN22PB
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
RADIALL S A
Risk Rank
5.79
系列
*
包装
Bulk
连接器类型
机架和面板连接器
类型
销轴组件
子类别
背板连接器
产品类别
Rack & Panel Connectors
触点布局,典型
22
分类符号
N
产品类别
Rack & Panel Connectors
达到SVHC
compliant
EPXBN22PB拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.








哦! 它是空的。