Radiall USA, Inc. R128233701
- 收藏
- 对比
R128233701
2004-R128233701
同轴连接器(射频)
--
大陆
立即发货

Blindmate Connector, Panel Mount, Cable Mount, Crimp Terminal, Jack
1最小包装量--
R128233701详情
Radiall USA, Inc. R128233701重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
不锈钢
Factory Pack QuantityFactory Pack Quantity
100
Coupling Mechanism
Slide On
Manufacturer
Radiall
Brand
Radiall
RoHS
Details
Cable Types
RG-188, 316, KX22A
性别
Jack (Socket)
子类别
射频互连器件
方向
Straight
终端样式
Crimp
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
本体样式
-
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
BMA
R128233701拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.







哦! 它是空的。