Radiall USA, Inc. R129A576030
- 收藏
- 对比
R129A576030
2004-R129A576030
同轴连接器(射频)
--
大陆
立即发货

R129A576030 datasheet pdf and Coaxial Connectors (RF) product details from Radiall USA, Inc. stock available at utmel
1最小包装量--
R129A576030详情
Radiall USA, Inc. R129A576030重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
EU RoHS
符合免除
ECCN (US)
EAR99
Automotive
无
PPAP
无
Termination Method
Solder
Body Orientation
Straight
Operating Frequency (Hz)
0 to 1G
Impedance (Ohm)
75
Mounting
通孔
零件状态
活跃
类型
Coaxial
性别
F
R129A576030拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.







哦! 它是空的。