Radiall USA, Inc. R141A075000
- 收藏
- 对比
R141A075000
2004-R141A075000
同轴连接器(射频)
--
大陆
立即发货

RF BNC Connector, 1 Contact(s), Male, Cable Mount, Crimp Terminal, Plug
1最小包装量--
R141A075000详情
Radiall USA, Inc. R141A075000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Brass
Factory Pack QuantityFactory Pack Quantity
100
Coupling Mechanism
Bayonet
Manufacturer
Radiall
Brand
Radiall
RoHS
Details
Cable Types
RG-188, 316, KX22
性别
Plug (Pin)
子类别
射频互连器件
方向
Straight
终端样式
Crimp
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
本体样式
-
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
BNC
R141A075000拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.







哦! 它是空的。