Radiall USA, Inc. R185217200
- 收藏
- 对比
R185217200
2004-R185217200
套管 - 音频连接器
--
大陆
立即发货

RF Connector, Female, Cable Mount, Clamp Terminal, Jack
1最小包装量--
R185217200详情
Radiall USA, Inc. R185217200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Brass
Factory Pack QuantityFactory Pack Quantity
20
Manufacturer
Radiall
Brand
Radiall
RoHS
Details
Cable Types
FSJ2-50-3/8 in. HELIAX, HCF 3/8 in. CuH, HCF 3/8 in. Cu2y AlCu
性别
Jack (Socket)
子类别
射频互连器件
方向
Straight
终端样式
Clamp
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
本体样式
旋紧式
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
7/16
R185217200拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.







哦! 它是空的。