Radiall USA, Inc. R191844800
- 收藏
- 对比
R191844800
2004-R191844800
同轴连接器(射频)
--
大陆
立即发货

SMA FEMALE FLANGE TEST PROBE FOR
1最小包装量--
R191844800详情
Radiall USA, Inc. R191844800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
中心触点材料
Beryllium Copper; Brass
厂商
Radiall USA, Inc.
Package
Bulk
Product Status
活跃
For Use With/Related Products
双芯插头
Base Product Number
R19184
RoHS
Non-Compliant
Unit Weight
0.355977 oz
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
Radiall
Brand
Radiall
系列
-
包装
Bulk
颜色
Gold
子类别
射频适配器
连接器样式
SMA
配件类型
测量探头
产品类别
RF Adapters - Between Series
本体饰面
Gold
特征
-
产品类别
RF Adapters - Between Series
中心接触面
Gold
R191844800拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.







哦! 它是空的。