Radiall USA, Inc. R209080000
- 收藏
- 对比
R209080000
2004-R209080000
套管 - 音频连接器
--
大陆
立即发货

RF Connector, 1 Contact(s), Male, Cable Mount, Crimp Terminal, Plug
1最小包装量--
R209080000详情
Radiall USA, Inc. R209080000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
本体材质
Brass
Factory Pack QuantityFactory Pack Quantity
100
Coupling Mechanism
Slide On
Manufacturer
Radiall
Brand
Radiall
RoHS
Details
Cable Types
RG-178, 196, KX21
性别
Plug (Pin)
子类别
射频互连器件
方向
Straight
终端样式
Crimp
产品类别
RF Connectors / Coaxial Connectors
产品
Connectors
本体样式
-
产品类别
RF Connectors / Coaxial Connectors
无线电频率系列
MMS
R209080000拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.







哦! 它是空的。