Radiall USA, Inc. R570332100
- 收藏
- 对比
R570332100
2004-R570332100
射频开关
--
大陆
立即发货

R570332100 datasheet pdf and RF Switches product details from Radiall USA, Inc. stock available at utmel
1最小包装量--
R570332100详情
Radiall USA, Inc. R570332100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
符合免除
SVHC
有
SVHC Exceeds Threshold
有
Automotive
无
PPAP
无
Package Height
12.8
Package Width
38.1
Package Length
45.4 + 3.5(Min)
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Radiall
Illuminated
Non-Illuminated
Brand
Radiall
RoHS
Details
零件状态
活跃
子类别
Switches
产品类别
同轴开关
照明颜色
-
灯型
-
产品类别
同轴开关
R570332100拓展信息
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.
Radiall USA, Inc.







哦! 它是空的。