Radiocrafts AS RC1180-RC232-DK
- 收藏
- 对比
RC1180-RC232-DK
2006-RC1180-RC232-DK
射频评估和开发套件,开发板
--
大陆
立即发货

RC232 DEVELOPMENT KIT
1最小包装量--
RC1180-RC232-DK详情
Radiocrafts AS RC1180-RC232-DK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
系列
RC232™
已出版
2015
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
类型
收发器
频率
868MHz
提供的内容
Board(s)
RoHS状态
Non-RoHS Compliant
RC1180-RC232-DK拓展信息
Radiocrafts AS
Radiocrafts AS
Radiocrafts AS
Radiocrafts AS
Radiocrafts AS
Radiocrafts AS
Radiocrafts AS
Radiocrafts AS
Radiocrafts AS
Radiocrafts AS








哦! 它是空的。