1000-050-SS-20详情
RAF 1000-050-SS-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
For Use With/Related Products
Panels
系列
-
规格说明
Stainless Steel, 3.81mm ID, #4-40 Thread
硬件类型
Retainer, Panel Screw
1000-050-SS-20拓展信息
RAF
RAF
RAF
RAF
RAF
RAF
RAF
RAF
RAF
RAF








哦! 它是空的。