1047-250-SS详情
RAF 1047-250-SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Miscellaneous
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
For Use With/Related Products
Panels
系列
-
规格说明
Stainless Steel, 7.493mm ID, 1/4-20 Thread
硬件类型
Retainer, Panel Screw
0个相似型号
1047-250-SS拓展信息
1027-250-B
RAF
M0429-3-S
RAF
M0425-2-S
RAF
1044-250-S
RAF
1031-062-B
RAF
M0409-1-SS-20
RAF
1045-125-B
RAF
1037-250-SS-20
RAF
M0421-4-SS
RAF
M0416-2-B
RAF








哦! 它是空的。