5563-N-187-040-115详情
RAF 5563-N-187-040-115重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
RoHS
Compliant
Airflow
16.32 CFM
Manufacturer
RAF Electronic Hardware
Brand
RAF Electronic Hardware
终端
电线引线
子类别
Hardware
额定功率
4.32 W
工作电源电压
12 V
产品类别
Screws & Fasteners
轴承类型
Ball
产品
Washers
产品类别
Screws & Fasteners
5563-N-187-040-115拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。