8066-440-SS-20详情
RAF 8066-440-SS-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Back
材料
不锈钢
Manufacturer Part Number
VH7842PT+3008E
Manufacturer
Johnson Controls
Product Status
活跃
厂商
RAF Electronic Hardware
Package
Bulk
系列
-
类型
Instrumentation
螺纹尺寸
4-40
完成
Passivation
螺纹/螺丝/孔的尺寸
#4-40
高度
0.875 (22.23mm)
长度 - 中心到中心
2.000 (50.80mm)
8066-440-SS-20拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。