8141-832-B-5详情
RAF 8141-832-B-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Back
材料
Brass
Manufacturer Part Number
U-74360
Approvals
UL
Manufacturer
Turck
Jacket Material
TPE
Cable Types
Cat 5e
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
系列
-
连接器类型
RJ45
类型
Instrumentation
颜色
Teal
屏蔽/屏蔽
有
螺纹/螺丝/孔的尺寸
#8-32
应力消除
无
长度
33 Feet
高度
1.000 (25.40mm)
长度 - 中心到中心
3.000 (76.20mm)
8141-832-B-5拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。