8142-832-A-24详情
RAF 8142-832-A-24重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Back
材料
Aluminum
形状
T
Manufacturer Part Number
GUAT26 SA
Approvals
CSA, UL
Manufacturer
Crouse-Hinds Industrial Produc
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
系列
-
类型
Instrumentation
样式
GUA
螺纹/螺丝/孔的尺寸
#8-32
连接类型
Threaded
高度
1.000 (25.40mm)
长度 - 中心到中心
3.500 (88.90mm)
8142-832-A-24拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。