8163-1032-B-5详情
RAF 8163-1032-B-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Back
材料
Brass
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
系列
-
类型
Instrumentation
螺纹尺寸
10-32
完成
Nickel
螺纹/螺丝/孔的尺寸
#10-32
高度
1.313 (33.34mm)
长度 - 中心到中心
3.000 (76.20mm)
8163-1032-B-5拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。