8343-832-A-30详情
RAF 8343-832-A-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Back
材料
Polystyrene
Manufacturer Part Number
122552
Manufacturer
Brady
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
系列
-
类型
Security/Admittance Signs
图例
This Property Is Protected By Electronic Surveillance
背景颜色
White
螺纹/螺丝/孔的尺寸
#8-32
语言
English
高度
1.500 (38.10mm)
长度 - 中心到中心
4.250 (107.95mm)
8343-832-A-30拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。