8435-2520-B详情
RAF 8435-2520-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Back
材料
Brass
Package
Tape & Reel (TR)
Base Product Number
MAX503
厂商
Analog Devices Inc./Maxim Integrated
Product Status
Obsolete
系列
-
类型
Instrumentation
螺纹/螺丝/孔的尺寸
1/4-20
高度
2.000 (50.80mm)
长度 - 中心到中心
2.000 (50.80mm)
8435-2520-B拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。