8503-1032-A-34详情
RAF 8503-1032-A-34重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Screw Holes, Back
材料
Aluminum
Manufacturer Part Number
124178
Manufacturer
Brady
Package
Bulk
厂商
RAF Electronic Hardware
Product Status
活跃
系列
-
类型
Fire/Emergency Signs
图例
Fire Door Do Not Block/Puerta De Emergencia No Obs
背景颜色
Red
螺纹/螺丝/孔的尺寸
#10-32
语言
English;Spanish
高度
1.500 (38.10mm)
长度 - 中心到中心
2.000 (50.80mm)
8503-1032-A-34拓展信息
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware
RAF Electronic Hardware








哦! 它是空的。